Keystone Electronics Corp. SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) 1091

Description
Part Number: 1091 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 1091 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1091 is a surface mount coin cell holder designed for single 23mm cells, compatible with CR2320, CL2325, DL2330, and CR2335 batteries. It features a high-temperature nylon base rated UL 94V-0 and gold flash-plated phosphor bronze contacts. The part has a short pad layout with dimensions of 0.156 in. x 0.290 in. for its mounting pads and operates from -60°F to +293°F (-51°C to +145°C). It is available in bulk and on tape and reel, with conductive polystyrene carrier tape meeting ANSI/EIA-481 standards.

Datasheet Summary
Powered by GS/AI

The 1091 is a surface mount coin cell holder designed for single 23mm cells, compatible with CR2320, CL2325, DL2330, and CR2335 batteries. It features a high-temperature nylon base rated UL 94V-0 and gold flash-plated phosphor bronze contacts. The part has a short pad layout with dimensions of 0.156 in. x 0.290 in. for its mounting pads and operates from -60°F to +293°F (-51°C to +145°C). It is available in bulk and on tape and reel, with conductive polystyrene carrier tape meeting ANSI/EIA-481 standards.

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) - 1091 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate)
1091
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) 1091
Part Number: 1091 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1091

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1091-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1091-ND
Battery Holders, Clips, Contacts 36-1091-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0399 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0399
Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0399
BATTERY HOLDER, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1091 36-1091-ND 25T0399
Product Name SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) Battery Holders, Clips, Contacts Battery Holder, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for CR123A Battery w/ coil spring - 1128 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 2450 Cell-Tin Nickel Plate on T&R - 3008TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
2 C Cell Holder, Solder Lug - 185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size D
View Details