Keystone Electronics Corp. THM Holder for CR123A Cell 1051

Description
Part Number: 1051 # of Cells: 1 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Description
Part Number: 1051 # of Cells: 1 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 1051 is a through-hole mount holder for a single CR123A lithium cell, with a base material of PBT meeting UL 94V-0 flammability rating. It measures 1.487 inches in length, 0.720 inches in width, and 1.690 inches in height. The holder features tin-nickel plated phosphor bronze contacts and is designed to prevent improper battery installation. Packaging is 50 pieces per tray.

Datasheet Summary
Powered by GS/AI

The part number 1051 is a through-hole mount holder for a single CR123A lithium cell, with a base material of PBT meeting UL 94V-0 flammability rating. It measures 1.487 inches in length, 0.720 inches in width, and 1.690 inches in height. The holder features tin-nickel plated phosphor bronze contacts and is designed to prevent improper battery installation. Packaging is 50 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for CR123A Cell - 1051 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for CR123A Cell
1051
THM Holder for CR123A Cell 1051
Part Number: 1051 # of Cells: 1 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1051

  • # of Cells: 1
  • Cell Size: CR123A
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1051-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1051-ND
Battery Holders, Clips, Contacts 36-1051-ND
Battery Holder (Open) CR123A 1 Cell PC Pin

Battery Holder (Open) CR123A 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Cr123A, Through Hole; Battery Sizes Accepted Keystone - 77AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Cr123A, Through Hole; Battery Sizes Accepted Keystone
77AH8750
Battery Holder, Cr123A, Through Hole; Battery Sizes Accepted Keystone 77AH8750
BATTERY HOLDER, CR123A, THROUGH HOLE; Battery Sizes Accepted:CR123A; No. of Batteries:1; Product Range:

BATTERY HOLDER, CR123A, THROUGH HOLE; Battery Sizes Accepted:CR123A; No. of Batteries:1; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1051 36-1051-ND 77AH8750
Product Name THM Holder for CR123A Cell Battery Holders, Clips, Contacts Battery Holder, Cr123A, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 2 D Cell-All Contacts Insulated - 2186 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-1050TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 2354 Cell-Tin Nickel Plate on T&R - 3010TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers