Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11303

Description
Part Number: 11303 Mounting Hole: .136 3.5] Pin Size: .084 - .102" Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11303 Mounting Hole: .136 3.5] Pin Size: .084 - .102" Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 11303 is a PTFE-insulated solder terminal with a brass body and tin plating, featuring a .172 inch (4.4 mm) overall length, .148 inch (3.8 mm) width, .140 inch (3.6 mm) pin diameter, and a .250 inch (6.4 mm) overall height. It has a .080 inch (2.0 mm) mounting hole diameter and a .136 inch (3.5 mm) mounting hole size. The terminal is designed for high-density packaging with enhanced pull-out strength and torque resistance. The bushing material is white PTFE, and the part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 11303 is a PTFE-insulated solder terminal with a brass body and tin plating, featuring a .172 inch (4.4 mm) overall length, .148 inch (3.8 mm) width, .140 inch (3.6 mm) pin diameter, and a .250 inch (6.4 mm) overall height. It has a .080 inch (2.0 mm) mounting hole diameter and a .136 inch (3.5 mm) mounting hole size. The terminal is designed for high-density packaging with enhanced pull-out strength and torque resistance. The bushing material is white PTFE, and the part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11303 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11303
PTFE Insulated Top Mount Solder Terminal 11303
Part Number: 11303 Mounting Hole: .136 3.5] Pin Size: .084 - .102" Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11303

  • Mounting Hole: .136 3.5]
  • Pin Size: .084 - .102"
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11303
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Double Ended Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details