Keystone Electronics Corp. For .032 -.046" Pins, Swage Mount Jack 1478-2

Description
Part Number: 1478-2 Finish/Plating: Tin/Gold Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1478-2 Finish/Plating: Tin/Gold Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Swage Mount Jack
1478-2
For .032 -.046" Pins, Swage Mount Jack 1478-2
Part Number: 1478-2 Finish/Plating: Tin/Gold Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack

Part Number: 1478-2

  • Finish/Plating: Tin/Gold
  • Length: .095 [2.4]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Swage Mount
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1478-2
Product Name For .032 -.046" Pins, Swage Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Triple Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SMT (Micro-Miniature) Jumper on T&R - 5102TR - Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
Micro-USB2.0 Type B Receptacle-onT&R - 940TR - Keystone Electronics Corp.
Specs
Product Type PCB Receptacles
Mounting SMT
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details