Keystone Electronics Corp. 2 AA Cell Holder, PC 2462

Description
Part Number: 2462 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2462 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2462 is a polypropylene battery holder designed for two AA cells in series, mounted directly to a printed circuit board. It features coil spring contacts that adjust to varying battery lengths, ensuring a secure fit and low contact resistance while withstanding shock and vibration. The holder includes brass nickel-plated PC pins for direct soldering, eliminating the need for wire leads. A woven nylon red ribbon allows for easy battery removal by pulling upward. The internal spring is made of nickel-plated spring steel, and the PC connector is constructed of nylon 6/6 with phosphor bronze contacts plated in tin. Dimensions are 2.343 inches in length, 0.650 inches in width, and 0.152 inches in height. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2462 is a polypropylene battery holder designed for two AA cells in series, mounted directly to a printed circuit board. It features coil spring contacts that adjust to varying battery lengths, ensuring a secure fit and low contact resistance while withstanding shock and vibration. The holder includes brass nickel-plated PC pins for direct soldering, eliminating the need for wire leads. A woven nylon red ribbon allows for easy battery removal by pulling upward. The internal spring is made of nickel-plated spring steel, and the PC connector is constructed of nylon 6/6 with phosphor bronze contacts plated in tin. Dimensions are 2.343 inches in length, 0.650 inches in width, and 0.152 inches in height. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Cell Holder, PC
2462
2 AA Cell Holder, PC 2462
Part Number: 2462 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2462

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2462-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2462-ND
Battery Holders, Clips, Contacts 36-2462-ND
Battery Holder (Open) AA 2 Cell PC Pin

Battery Holder (Open) AA 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, 2Aa, Through Hole; Battery Sizes Accepted Keystone - 16F1091 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2Aa, Through Hole; Battery Sizes Accepted Keystone
16F1091
Battery Holder, 2Aa, Through Hole; Battery Sizes Accepted Keystone 16F1091
BATTERY HOLDER, 2AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 2AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; PC Mount; 2; Spring; PC Lug - 70182748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; PC Mount; 2; Spring; PC Lug
70182748
Battery Holder; AA; Polypropylene; PC Mount; 2; Spring; PC Lug 70182748
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2462 36-2462-ND 16F1091 70182748
Product Name 2 AA Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, 2Aa, Through Hole; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; PC Mount; 2; Spring; PC Lug
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-122-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
For 2 D Cell - 2233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2983-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
THM Holder for 18650 Battery - 1043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers