Part Number: 1527-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.484
Terminal Style: Triple Turret
Type: Solder Turret Terminal
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1527-2
Finish/Plating: Bright Tin
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.484
Terminal Style: Triple Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1527-2 is a triple turret terminal made of brass with bright tin plating, designed for PCB mounting with a board thickness of 0.062 in (1.57 mm). It has a terminal length of 0.109 in (2.8 mm) and a threaded hole of 4-40 thread size for mounting. The terminal is compatible with staking tool TL-8.
Datasheet Summary Powered by GS/AI
The 1527-2 is a triple turret terminal made of brass with bright tin plating, designed for PCB mounting with a board thickness of 0.062 in (1.57 mm). It has a terminal length of 0.109 in (2.8 mm) and a threaded hole of 4-40 thread size for mounting. The terminal is compatible with staking tool TL-8.