Keystone Electronics Corp. Slotted Type THM Test Point 1031

Description
Part Number: 1031 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point
Request a Quote
Description
Part Number: 1031 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM test point terminal, part number 1031, is a slotted-type, through-hole mounting component made of brass with tin plating, designed for easy wave soldering and test access in dense PCB layouts. It has a length of 0.156 inches (4.0 mm) and features a 0.039 inch (1.00 mm) diameter hole for probe contact, supporting J hooks, EZ hooks, and other test probes. The design allows for retrofitting existing boards without re-design.

Datasheet Summary
Powered by GS/AI

The THM test point terminal, part number 1031, is a slotted-type, through-hole mounting component made of brass with tin plating, designed for easy wave soldering and test access in dense PCB layouts. It has a length of 0.156 inches (4.0 mm) and features a 0.039 inch (1.00 mm) diameter hole for probe contact, supporting J hooks, EZ hooks, and other test probes. The design allows for retrofitting existing boards without re-design.

Suppliers

Company
Product
Description
Supplier Links
Slotted Type THM Test Point - 1031 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Type THM Test Point
1031
Slotted Type THM Test Point 1031
Part Number: 1031 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point

Part Number: 1031

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Slotted Test Point
Buy Now Datasheet
Test Points - 36-1031-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-1031-ND
Test Points 36-1031-ND
"PC Test Point, Slotted Brass, Tin Plating 0.035"" (0.89mm) Hole Diameter Mounting Type"

"PC Test Point, Slotted Brass, Tin Plating 0.035"" (0.89mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 1031 36-1031-ND
Product Name Slotted Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Loop Type THM Test Point - 1041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
3 suppliers
MultiPurpose Test Point, Tin -White - 5282 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Horizontal Test Jack-White - 6048 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Miniature Test Point, Tin -Orange - 5263 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers