Keystone Electronics Corp. Loop Type THM Test Point 1033

Description
Part Number: 1033 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet
Description
Part Number: 1033 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Type THM Test Point - 1033 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Loop Type THM Test Point
1033
Loop Type THM Test Point 1033
Part Number: 1033 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point

Part Number: 1033

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Loop Test Point
Buy Now Datasheet
Test Points - 36-1033-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-1033-ND
Test Points 36-1033-ND
"PC Test Point, Loop Brass, Tin Plating 0.054"" (1.37mm) Hole Diameter Mounting Type"

"PC Test Point, Loop Brass, Tin Plating 0.054"" (1.37mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 1033 36-1033-ND
Product Name Loop Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Test Jack-Green - 6046 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
PTFE Insulated Test Jack Black - 11012-B - Keystone Electronics Corp.
View Details
2 suppliers
MultiPurpose Test Point, Tin -Orange - 5283 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
SMT Test Point- Compact, Silver-1000 pc Reels - 5016 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers