Keystone Electronics Corp. PTFE Insulated Test Jack Red 11003-R

Description
Part Number: 11003-R Color: Red Material: PTFE Orientation: Vertical Pin Size: 0.040 RoHS: No Type: Test Jack
Request a Quote
Description
Part Number: 11003-R Color: Red Material: PTFE Orientation: Vertical Pin Size: 0.040 RoHS: No Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11003-R is a red, non-RoHS compliant, vertical snap-fit test jack with a .040 inch tip diameter and a .080 inch [2.03 mm] pin acceptance, designed for use with high-temperature PTFE insulation. It measures .172 inch [4.4 mm] in A, .140 inch [3.6 mm] in B, .142 inch [3.6 mm] in C, .050 inch [1.3 mm] in D, .060 inch [1.5 mm] in E, and .080 inch [2.0 mm] in R, with an overall length of .125 inch [3.2 mm]. The body is made of nylon per ASTM D4066, and the contact is beryllium copper with silver plating. It mounts into a .052 inch [1.32 mm] hole.

Datasheet Summary
Powered by GS/AI

The 11003-R is a red, non-RoHS compliant, vertical snap-fit test jack with a .040 inch tip diameter and a .080 inch [2.03 mm] pin acceptance, designed for use with high-temperature PTFE insulation. It measures .172 inch [4.4 mm] in A, .140 inch [3.6 mm] in B, .142 inch [3.6 mm] in C, .050 inch [1.3 mm] in D, .060 inch [1.5 mm] in E, and .080 inch [2.0 mm] in R, with an overall length of .125 inch [3.2 mm]. The body is made of nylon per ASTM D4066, and the contact is beryllium copper with silver plating. It mounts into a .052 inch [1.32 mm] hole.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Red - 11003-R - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Red
11003-R
PTFE Insulated Test Jack Red 11003-R
Part Number: 11003-R Color: Red Material: PTFE Orientation: Vertical Pin Size: 0.040 RoHS: No Type: Test Jack

Part Number: 11003-R

  • Color: Red
  • Material: PTFE
  • Orientation: Vertical
  • Pin Size: 0.040
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11003-R-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11003-R-ND
Test Points 36-11003-R-ND
Red PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Red PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11003-R 36-11003-R-ND
Product Name PTFE Insulated Test Jack Red Test Points
Packaging Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11006-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11007-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
SMT Test Point- Compact, Silver-1000 pc Reels - 5016 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11008-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers