Keystone Electronics Corp. 2 AA Cell Densi-Pak Battery Holder with PC Connector 2490CN

Description
Part Number: 2490CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote
Description
Part Number: 2490CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2490CN is a two-cell AA battery holder with wire leads and a 3-pin locking PC connector, designed for secure battery contact and low resistance in harsh environments. The holder is made of ABS plastic with nickel-plated spring steel contacts, and the 6.0-inch (152 mm) #26 AWG wire leads are stripped and pretinned to UL/CSA 1007 standards. It features a sealed on/off switch and meets IP65 water and dust resistance standards. The unit operates within a temperature range of 10°C to 90°C and is rated to withstand shock and vibration. The PC connector housing is nylon 6/6 with phosphor bronze contacts plated in tin.

Datasheet Summary
Powered by GS/AI

The 2490CN is a two-cell AA battery holder with wire leads and a 3-pin locking PC connector, designed for secure battery contact and low resistance in harsh environments. The holder is made of ABS plastic with nickel-plated spring steel contacts, and the 6.0-inch (152 mm) #26 AWG wire leads are stripped and pretinned to UL/CSA 1007 standards. It features a sealed on/off switch and meets IP65 water and dust resistance standards. The unit operates within a temperature range of 10°C to 90°C and is rated to withstand shock and vibration. The PC connector housing is nylon 6/6 with phosphor bronze contacts plated in tin.

Suppliers

Company
Product
Description
Supplier Links
2 AA Cell Densi-Pak Battery Holder with PC Connector - 2490CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Cell Densi-Pak Battery Holder with PC Connector
2490CN
2 AA Cell Densi-Pak Battery Holder with PC Connector 2490CN
Part Number: 2490CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2490CN

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2490CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2490CN-ND
Battery Holders, Clips, Contacts 36-2490CN-ND
Battery Holder (Covered) AA 2 Cell Wire Leads with Connector

Battery Holder (Covered) AA 2 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4547 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4547
Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4547
BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2490CN 36-2490CN-ND 24AC4547
Product Name 2 AA Cell Densi-Pak Battery Holder with PC Connector Battery Holders, Clips, Contacts Battery Holder, Aa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2981TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
Holder w/ solder Lugs for 18350 Battery - 1101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 20700 & 21700 Cell w/ coil spring - 1122 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers