Keystone Electronics Corp. 3 N or A23 Cell Holder, Solder Lug 156

Description
Part Number: 156 # of Cells: 3 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 156 # of Cells: 3 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 N or A23 Cell Holder, Solder Lug - 156 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 N or A23 Cell Holder, Solder Lug
156
3 N or A23 Cell Holder, Solder Lug 156
Part Number: 156 # of Cells: 3 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 156

  • # of Cells: 3
  • Cell Size: N
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now
Battery Holders, Clips, Contacts - 36-156-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-156-ND
Battery Holders, Clips, Contacts 36-156-ND
Battery Holder (Open) N 3 Cell Solder Lug

Battery Holder (Open) N 3 Cell Solder Lug

Buy Now Datasheet
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone - 94B9990 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone
94B9990
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone 94B9990
BATTERY HOLDER, N SIZE, THD; Battery Sizes Accepted:N; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, N SIZE, THD; Battery Sizes Accepted:N; No. of Batteries:3; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 156 36-156-ND 94B9990
Product Name 3 N or A23 Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3020TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size D
View Details
Battery Holders, Clips, Contacts - 36-294-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details