Keystone Electronics Corp. Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller 122TR

Description
Part Number: 122TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Contact Matching Negative contacts: For Bulk version, request Accomodates cell diameters from 12mm to 30mm Designed for batteries 5mm tall or taller
Request a Quote Datasheet
Description
Part Number: 122TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Contact Matching Negative contacts: For Bulk version, request Accomodates cell diameters from 12mm to 30mm Designed for batteries 5mm tall or taller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller - 122TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller
122TR
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller 122TR
Part Number: 122TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Contact Matching Negative contacts: For Bulk version, request Accomodates cell diameters from 12mm to 30mm Designed for batteries 5mm tall or taller

Part Number: 122TR

  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Type: Contact
  • Matching Negative contacts:
  • For Bulk version, request
  • Accomodates cell diameters from 12mm to 30mm
  • Designed for batteries 5mm tall or taller
Buy Now Datasheet
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone - 61AC9757 - Newark, An Avnet Company
Chicago, IL, United States
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
61AC9757
Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone 61AC9757
POSITIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

POSITIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 122TR 61AC9757
Product Name Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller Positive Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data