Keystone Electronics Corp. Slide-In PC Coil Spring Contact 1088-2

Description
Part Number: 1088-2 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: Press-Fit Type: Contact Use for matching positive contact Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet
Description
Part Number: 1088-2 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: Press-Fit Type: Contact Use for matching positive contact Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-In PC Coil Spring Contact - 1088-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-In PC Coil Spring Contact
1088-2
Slide-In PC Coil Spring Contact 1088-2
Part Number: 1088-2 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: Press-Fit Type: Contact Use for matching positive contact Ideal for battery enclosures that will be directly mounted to PCB.

Part Number: 1088-2

  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Type: Contact
  • Use for matching positive contact
  • Ideal for battery enclosures that will be directly mounted to PCB.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1088-2
Product Name Slide-In PC Coil Spring Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Compact Negative Contact - 12mm to 16mm Dia Cells - 118 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
THM Coil Spring Button Battery Contact - 637 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
Battery Contact w/ Tab,Dual (Right) - 5211 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
1 Cell Button Battery Contact - 238 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers