Keystone Electronics Corp. SMT-Top & Side Entry Female Quick-Fit on T&R 3586TR

Description
Part Number: 3586TR Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Cat No. 3586TR is UL recognized as an Auto fuse clip only. For vacuum pick & place use P/N
Request a Quote Datasheet
Description
Part Number: 3586TR Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Cat No. 3586TR is UL recognized as an Auto fuse clip only. For vacuum pick & place use P/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Top & Side Entry Female Quick-Fit on T&R - 3586TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Top & Side Entry Female Quick-Fit on T&R
3586TR
SMT-Top & Side Entry Female Quick-Fit on T&R 3586TR
Part Number: 3586TR Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Cat No. 3586TR is UL recognized as an Auto fuse clip only. For vacuum pick & place use P/N

Part Number: 3586TR

  • Current Rating: 30 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 750 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
  • Cat No. 3586TR is UL recognized as an Auto fuse clip only.
  • For vacuum pick & place use P/N
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 3586TR
Product Name SMT-Top & Side Entry Female Quick-Fit on T&R
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

2 Cell Battery Contact (Left) - 5214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Battery Spring,
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
THM Positive Battery Contact - 1011-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
Compact Button Contact - 5224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers