Keystone Electronics Corp. Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R 112TR

Description
Part Number: 112TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 5,000 / 13" reel Type: Contact Ideal for enclosure cases with self contained battery compartments Easy battery access, removal and installation Suitable for Key Fobs, handheld industrial and consumer products Spring tension contact adjusts to variations in battery diameter for dependable connections Matching Positive contact available - Standard height - Low Profile - Extended Height For Bulk version, request Accomodates cell diameters from 16mm to 30mm
Request a Quote Datasheet
Description
Part Number: 112TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 5,000 / 13" reel Type: Contact Ideal for enclosure cases with self contained battery compartments Easy battery access, removal and installation Suitable for Key Fobs, handheld industrial and consumer products Spring tension contact adjusts to variations in battery diameter for dependable connections Matching Positive contact available - Standard height - Low Profile - Extended Height For Bulk version, request Accomodates cell diameters from 16mm to 30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R
112TR
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R 112TR
Part Number: 112TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 5,000 / 13" reel Type: Contact Ideal for enclosure cases with self contained battery compartments Easy battery access, removal and installation Suitable for Key Fobs, handheld industrial and consumer products Spring tension contact adjusts to variations in battery diameter for dependable connections Matching Positive contact available - Standard height - Low Profile - Extended Height For Bulk version, request Accomodates cell diameters from 16mm to 30mm

Part Number: 112TR

  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 5,000 / 13" reel
  • Type: Contact
  • Ideal for enclosure cases with self contained battery compartments
  • Easy battery access, removal and installation
  • Suitable for Key Fobs, handheld industrial and consumer products
  • Spring tension contact adjusts to variations in battery diameter for dependable connections
  • Matching Positive contact available
  1. - Standard height
  2. - Low Profile
  3. - Extended Height
  • For Bulk version, request
  • Accomodates cell diameters from 16mm to 30mm
Buy Now Datasheet
Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone - 72Y0511 - Newark, An Avnet Company
Chicago, IL, United States
Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
72Y0511
Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone 72Y0511
NEGATIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

NEGATIVE BATTERY CONTACT, COIN CELL, SMD; Battery Sizes Accepted:Coin Cell; Battery Terminals:SMD; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 112TR 72Y0511
Product Name Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R Negative Battery Contact, Coin Cell, Smd; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Coil Battery Contact, Positive - 242 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
2 Cell Leaf Spring (Right) Contact - 291 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 20C3591 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone - 77AH8886 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Plating / Coating Nickel; Nickel Plated Contacts
View Details