Keystone Electronics Corp. Coil Battery Contact, Positive 242

Description
Part Number: 242 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact:
Request a Quote
Description
Part Number: 242 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slide-in PC mount contact designed for direct placement onto PCB without wire leads, featuring a .024 (.60) dia. music wire spring steel construction with nickel plating, intended for positive terminal connections in battery applications such as A, AA, and CR2 cells.

Datasheet Summary
Powered by GS/AI

Slide-in PC mount contact designed for direct placement onto PCB without wire leads, featuring a .024 (.60) dia. music wire spring steel construction with nickel plating, intended for positive terminal connections in battery applications such as A, AA, and CR2 cells.

Suppliers

Company
Product
Description
Supplier Links
Coil Battery Contact, Positive - 242 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Battery Contact, Positive
242
Coil Battery Contact, Positive 242
Part Number: 242 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Dual AA Contact:

Part Number: 242

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Spring Contact:
  • Mating Dual AA Contact:
Buy Now Datasheet
BATTERY CONTACT SPRING AA - 443-242 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT SPRING AA
443-242
BATTERY CONTACT SPRING AA 443-242
BATTERY CONTACT SPRING AA

BATTERY CONTACT SPRING AA

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 242 443-242
Product Name Coil Battery Contact, Positive BATTERY CONTACT SPRING AA
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data