Keystone Electronics Corp. Polarized THM Holder for Dual AAA Batteries w/ coil spring 1077

Description
Part Number: 1077 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1077 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized THM Holder for Dual AAA Batteries w/ coil spring - 1077 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized THM Holder for Dual AAA Batteries w/ coil spring
1077
Polarized THM Holder for Dual AAA Batteries w/ coil spring 1077
Part Number: 1077 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1077

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1077-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1077-ND
Battery Holders, Clips, Contacts 36-1077-ND
Battery Holder (Open) AAA 2 Cell PC Pin

Battery Holder (Open) AAA 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1077 36-1077-ND
Product Name Polarized THM Holder for Dual AAA Batteries w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-179-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Dual Holder for CR123A Cell - 1080 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1081TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers