Keystone Electronics Corp. Slide-In, THM Positive Battery Contact 1075-1

Description
Part Number: 1075-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: THM Used with negative spring contacts: Coil spring Contact: P/N Leaf Spring Contact: P/N
Request a Quote Datasheet
Description
Part Number: 1075-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: THM Used with negative spring contacts: Coil spring Contact: P/N Leaf Spring Contact: P/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-In, THM Positive Battery Contact - 1075-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-In, THM Positive Battery Contact
1075-1
Slide-In, THM Positive Battery Contact 1075-1
Part Number: 1075-1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: THM Used with negative spring contacts: Coil spring Contact: P/N Leaf Spring Contact: P/N

Part Number: 1075-1

  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Nickel Plate
  • Material: Stainless Steel
  • Mounting: THM
  • Used with negative spring contacts:
  1. Coil spring Contact: P/N
  2. Leaf Spring Contact: P/N
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1075-1
Product Name Slide-In, THM Positive Battery Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

SMT Leaf Spring Contact-Matte Tin Plate - 5330 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Tin; Matte Tin
View Details
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
2 Cell Leaf Spring (Right) Contact - 296 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Coil Battery Contact, Positive - 242 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers