Keystone Electronics Corp. Battery Contact w/ Tab,Spring 5201

Description
Part Number: 5201 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Dual AA Contact: or
Request a Quote Datasheet
Description
Part Number: 5201 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Dual AA Contact: or
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact w/ Tab,Spring - 5201 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Contact w/ Tab,Spring
5201
Battery Contact w/ Tab,Spring 5201
Part Number: 5201 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Dual AA Contact: or

Part Number: 5201

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Button Contact:
  • Mating Dual AA Contact: or
Buy Now Datasheet
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone - 31C6766 - Newark, An Avnet Company
Chicago, IL, United States
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
31C6766
Negative Spring, Battery Contact; Battery Sizes Accepted Keystone 31C6766
NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

NEGATIVE SPRING, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5201 31C6766
Product Name Battery Contact w/ Tab,Spring Negative Spring, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data