Keystone Electronics Corp. Vertical PCB Test Jack-Green 6046

Description
Part Number: 6046 Color: Green Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6046 Color: Green Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical snap-fit PCB test jack for accepting a 0.080 [2.03] dia. pin, with a green nylon body per ASTM D4066 and beryllium copper contact plated with silver. Operating temperature range is -60°F to +500°F (-51°C to 260°C). Mounts by snapping into a 0.052 [1.32] hole. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Vertical snap-fit PCB test jack for accepting a 0.080 [2.03] dia. pin, with a green nylon body per ASTM D4066 and beryllium copper contact plated with silver. Operating temperature range is -60°F to +500°F (-51°C to 260°C). Mounts by snapping into a 0.052 [1.32] hole. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Test Jack-Green - 6046 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Test Jack-Green
6046
Vertical PCB Test Jack-Green 6046
Part Number: 6046 Color: Green Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 6046

  • Color: Green
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Test Points
Product Number 6046
Product Name Vertical PCB Test Jack-Green
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11007-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11016-B - Keystone Electronics Corp.
View Details
2 suppliers
Compact Test Point, Tin -Orange - 5273 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
MultiPurpose Test Point, Tin -Red - 5280 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers