Keystone Electronics Corp. Loop Type THM Test Point 1038

Description
Part Number: 1038 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet
Description
Part Number: 1038 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Type THM Test Point - 1038 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Loop Type THM Test Point
1038
Loop Type THM Test Point 1038
Part Number: 1038 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point

Part Number: 1038

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Loop Test Point
Buy Now Datasheet
Test Points - 36-1038-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-1038-ND
Test Points 36-1038-ND
"PC Test Point, Loop Brass, Tin Plating 0.051"" (1.30mm) Hole Diameter Mounting Type"

"PC Test Point, Loop Brass, Tin Plating 0.051"" (1.30mm) Hole Diameter Mounting Type"

Buy Now Datasheet
 - 2493397 - RS Components, Ltd.
Corby, Northants, United Kingdom
TEST PLATED TERMINAL - Test Connectors - Terminal Posts

TEST PLATED TERMINAL - Test Connectors - Terminal Posts

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Test Points Test Points Test Points
Product Number 1038 36-1038-ND 2493397
Product Name Loop Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1039 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
SMT Test Point- Miniature-5000 pc Reels - 5029 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
MultiPurpose THM Test Point -White - 5012 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
3 suppliers
Vertical PCB Test Jack-Blue - 6047 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers