Keystone Electronics Corp. Slide-in PC Button Contact 1010-1

Description
Part Number: 1010-1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Steel Mounting: SMT Type: Contact Used with leaf spring contact:, P/N Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote
Description
Part Number: 1010-1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Steel Mounting: SMT Type: Contact Used with leaf spring contact:, P/N Ideal for battery enclosures that will be directly mounted to PCB.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide-in PC Button Contact - 1010-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-in PC Button Contact
1010-1
Slide-in PC Button Contact 1010-1
Part Number: 1010-1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Steel Mounting: SMT Type: Contact Used with leaf spring contact:, P/N Ideal for battery enclosures that will be directly mounted to PCB.

Part Number: 1010-1

  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Gold Plate
  • Material: Steel
  • Mounting: SMT
  • Type: Contact
  • Used with leaf spring contact:, P/N
  • Ideal for battery enclosures that will be directly mounted to PCB.
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1010-1
Product Name Slide-in PC Button Contact
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm - 110TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Seamless Contact Pin .566
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Nickel Plate
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
M4 PC Mount 30 Amp-w Screw Assembled - 7800-5 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details