KEYSTONE ELECTRONICS CORP.
1087-1 -- THM POSITIVE BATTERY CONTACT
Keystone Electronics Corp.
THM Positive Battery Contact
1087-1
Description
Part Number: 1087-1
Cell Size: A, AA, CR2, CR123A
Finish/Plating: None
Material: Stainless Steel
Mounting: THM
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1087-1
Cell Size: A, AA, CR2, CR123A
Finish/Plating: None
Material: Stainless Steel
Mounting: THM
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
THM Positive Battery Contact
1087-1
Part Number: 1087-1
Cell Size: A, AA, CR2, CR123A
Finish/Plating: None
Material: Stainless Steel
Mounting: THM
Type: Contact
Part Number: 1087-1
- Cell Size: A, AA, CR2, CR123A
- Finish/Plating: None
- Material: Stainless Steel
- Mounting: THM
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
1087-1 |
|
Product Name
|
THM Positive Battery Contact |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details