Keystone Electronics Corp. 1 AA Holder, Solder Lug 139

Description
Part Number: 139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 AA Holder, Solder Lug - 139 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 AA Holder, Solder Lug
139
1 AA Holder, Solder Lug 139
Part Number: 139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 139

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-139-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-139-ND
Battery Holders, Clips, Contacts 36-139-ND
Battery Holder (Open) AA 1 Cell Solder Lug

Battery Holder (Open) AA 1 Cell Solder Lug

Buy Now Datasheet
 - 1141629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AA Number of Cells = 1 Mount = Chassis Type = Battery Holder Maximum Cell Diameter = 14.5mm Dimensions = 54.9 x 15.9 x 14.7mm Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = AA
Number of Cells = 1
Mount = Chassis
Type = Battery Holder
Maximum Cell Diameter = 14.5mm
Dimensions = 54.9 x 15.9 x 14.7mm
Terminal Contact Type = Solder Tag
Body Material = Aluminium
Terminal Contact Material = Brass

Supplier's Site
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 1; Eyelet - 70182565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 1; Eyelet
70182565
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 1; Eyelet 70182565
Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Supplier's Site
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone - 59K0297 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
59K0297
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone 59K0297
BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 139 36-139-ND 1141629 70182565 59K0297
Product Name 1 AA Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 1; Eyelet Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Battery Holder Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 4 D Cell-All Contacts Insulated - 2162 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 18350 Cell w/ coil spring - 1110 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
2 D Cell Holder, Series Connection - 152 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Locking Coin Cell Holder for CR1632 - 2896 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers