Agilent Technologies - Vacuum Products VacIon Plus 40 Pump

Description
The Agilent VacIon Plus 40 pump is a medium-sized 40 L/s ion pump for use in general-purpose UHV and XHV systems for evacuating electron devices, scanning electron microscopes (SEM), and in academic and high-energy physics (HEP) research. This pump delivers stable vacuum and low leakage current, protecting critical components in SEM applications. The combination of our patented anode design and StarCell element deliver a powerful solution to optimize E-beam columns. User-selected options like high-voltage (HV) feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 2.75² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet
Description
The Agilent VacIon Plus 40 pump is a medium-sized 40 L/s ion pump for use in general-purpose UHV and XHV systems for evacuating electron devices, scanning electron microscopes (SEM), and in academic and high-energy physics (HEP) research. This pump delivers stable vacuum and low leakage current, protecting critical components in SEM applications. The combination of our patented anode design and StarCell element deliver a powerful solution to optimize E-beam columns. User-selected options like high-voltage (HV) feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 2.75² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 40 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 40 Pump
VacIon Plus 40 Pump
The Agilent VacIon Plus 40 pump is a medium-sized 40 L/s ion pump for use in general-purpose UHV and XHV systems for evacuating electron devices, scanning electron microscopes (SEM), and in academic and high-energy physics (HEP) research. This pump delivers stable vacuum and low leakage current, protecting critical components in SEM applications. The combination of our patented anode design and StarCell element deliver a powerful solution to optimize E-beam columns. User-selected options like high-voltage (HV) feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 2.75² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added

The Agilent VacIon Plus 40 pump is a medium-sized 40 L/s ion pump for use in general-purpose UHV and XHV systems for evacuating electron devices, scanning electron microscopes (SEM), and in academic and high-energy physics (HEP) research.
This pump delivers stable vacuum and low leakage current, protecting critical components in SEM applications. The combination of our patented anode design and StarCell element deliver a powerful solution to optimize E-beam columns. User-selected options like high-voltage (HV) feedthroughs are available for easy system integration.

  • Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases
  • Available with ConFlat 2.75² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
  • SEM versions are available with ultralow leakage current and high stability for minimal electrical interference
  • Special testing procedures for your specific requirements can be added
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 40 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

NHS-35 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0013 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
View Details
VHS-4 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0020 to 4.88E-9 torr (29.92 to 29.92 in Hg vac)
View Details
Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details
TwisTorr 305-ICQ Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 1.00E-10 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details