Agilent Technologies - Vacuum Products VacIon Plus 300 Pump

Description
The CombiTSP 300 integrates the VacIon 300 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultra high and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The cryopanel further improves pumping efficiency for getterable gases. The StarCell element provides the highest speed and capacity for methane, argon, and helium. Ideal for particle physics and other low-pressure based research such as surface science, nanotechnology, materials science, these pumps are customizable with different high-voltage feedthroughs, body geometries, and pumping elements to meet your needs. This ion-TSP combination pump is a VacIon Plus 300 with an extra side- or bottom-mounted 8² ConFlat port Select from StarCell, diode, or noble diode elements for the best noble gas (UHV/XHV) pumping speed Available with ConFlat 8² non-rotatable inlet flange and additional 8² ConFlat port in double-ended or side port configuration The cryopanel is mounted on an 8² OD ConFlat flange and includes a 2.75² ConFlat flange for TSP source mounting The TSP cartridge is included but not installed inside the pump The cryopanel provides a larger surface area for sublimated titanium from TSP and shields vacuum system from unwanted coating The cryopanel increases the efficiency of the gettering process when cooled with liquid nitrogen and increases the water pumping speed. Can also operate with water cooling, or uncooled when used at UHV/XHV. Available with 120 Vac or 230 Vac heaters installed and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) Cables and controllers are available separately
Request a Quote
Description
The CombiTSP 300 integrates the VacIon 300 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultra high and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The cryopanel further improves pumping efficiency for getterable gases. The StarCell element provides the highest speed and capacity for methane, argon, and helium. Ideal for particle physics and other low-pressure based research such as surface science, nanotechnology, materials science, these pumps are customizable with different high-voltage feedthroughs, body geometries, and pumping elements to meet your needs. This ion-TSP combination pump is a VacIon Plus 300 with an extra side- or bottom-mounted 8² ConFlat port Select from StarCell, diode, or noble diode elements for the best noble gas (UHV/XHV) pumping speed Available with ConFlat 8² non-rotatable inlet flange and additional 8² ConFlat port in double-ended or side port configuration The cryopanel is mounted on an 8² OD ConFlat flange and includes a 2.75² ConFlat flange for TSP source mounting The TSP cartridge is included but not installed inside the pump The cryopanel provides a larger surface area for sublimated titanium from TSP and shields vacuum system from unwanted coating The cryopanel increases the efficiency of the gettering process when cooled with liquid nitrogen and increases the water pumping speed. Can also operate with water cooling, or uncooled when used at UHV/XHV. Available with 120 Vac or 230 Vac heaters installed and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) Cables and controllers are available separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 300 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 300 Pump
VacIon Plus 300 Pump
The CombiTSP 300 integrates the VacIon 300 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultra high and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The cryopanel further improves pumping efficiency for getterable gases. The StarCell element provides the highest speed and capacity for methane, argon, and helium. Ideal for particle physics and other low-pressure based research such as surface science, nanotechnology, materials science, these pumps are customizable with different high-voltage feedthroughs, body geometries, and pumping elements to meet your needs. This ion-TSP combination pump is a VacIon Plus 300 with an extra side- or bottom-mounted 8² ConFlat port Select from StarCell, diode, or noble diode elements for the best noble gas (UHV/XHV) pumping speed Available with ConFlat 8² non-rotatable inlet flange and additional 8² ConFlat port in double-ended or side port configuration The cryopanel is mounted on an 8² OD ConFlat flange and includes a 2.75² ConFlat flange for TSP source mounting The TSP cartridge is included but not installed inside the pump The cryopanel provides a larger surface area for sublimated titanium from TSP and shields vacuum system from unwanted coating The cryopanel increases the efficiency of the gettering process when cooled with liquid nitrogen and increases the water pumping speed. Can also operate with water cooling, or uncooled when used at UHV/XHV. Available with 120 Vac or 230 Vac heaters installed and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) Cables and controllers are available separately

The CombiTSP 300 integrates the VacIon 300 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultra high and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The cryopanel further improves pumping efficiency for getterable gases. The StarCell element provides the highest speed and capacity for methane, argon, and helium.
Ideal for particle physics and other low-pressure based research such as surface science, nanotechnology, materials science, these pumps are customizable with different high-voltage feedthroughs, body geometries, and pumping elements to meet your needs.

  • This ion-TSP combination pump is a VacIon Plus 300 with an extra side- or bottom-mounted 8² ConFlat port
  • Select from StarCell, diode, or noble diode elements for the best noble gas (UHV/XHV) pumping speed
  • Available with ConFlat 8² non-rotatable inlet flange and additional 8² ConFlat port in double-ended or side port configuration
  • The cryopanel is mounted on an 8² OD ConFlat flange and includes a 2.75² ConFlat flange for TSP source mounting
  • The TSP cartridge is included but not installed inside the pump
  • The cryopanel provides a larger surface area for sublimated titanium from TSP and shields vacuum system from unwanted coating
  • The cryopanel increases the efficiency of the gettering process when cooled with liquid nitrogen and increases the water pumping speed. Can also operate with water cooling, or uncooled when used at UHV/XHV.
  • Available with 120 Vac or 230 Vac heaters installed and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn))
  • Cables and controllers are available separately
Supplier's Site

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 300 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 704 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1017 to 1398 CFM (1730 to 2378 m³/hr)
View Details
VacIon Plus 150 Combination Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump; Combination
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
HS-16 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 9.75E-4 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
View Details
VacIon Plus 500 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details