Agilent Technologies - Vacuum Products VacIon Plus 75 Pump

Description
The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal for large chamber applications that require greater pumping speed. The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and the highest capacity for methane, argon, and helium. Options like optical baffles, integral heaters, and high-voltage (HV) feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 6² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet
Description
The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal for large chamber applications that require greater pumping speed. The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and the highest capacity for methane, argon, and helium. Options like optical baffles, integral heaters, and high-voltage (HV) feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 6² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 75 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 75 Pump
VacIon Plus 75 Pump
The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal for large chamber applications that require greater pumping speed. The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and the highest capacity for methane, argon, and helium. Options like optical baffles, integral heaters, and high-voltage (HV) feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 6² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added

The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal for large chamber applications that require greater pumping speed.
The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and the highest capacity for methane, argon, and helium. Options like optical baffles, integral heaters, and high-voltage (HV) feedthroughs are available for easy system integration.

  • Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases
  • Available with ConFlat 6² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters and magnetic shielding to meet your needs
  • SEM versions are available with ultralow leakage current and high stability for minimal electrical interference
  • Special testing procedures for your specific requirements can be added
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 75 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

AX-65 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Semiconductor
Ultimate Vacuum 0.0029 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
View Details
TwisTorr 305-IC Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
Turbo-V 3K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-9 torr (29.92 in Hg vac)
Pumping Speed 4026 to 4662 CFM (6847 to 7928 m³/hr)
View Details
TwisTorr 704 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1017 to 1398 CFM (1730 to 2378 m³/hr)
View Details