Agilent Technologies - Vacuum Products VacIon Plus 55 Pump

Description
The Agilent VacIon Plus 55 pump is a 55 L/s ion pump regularly used in general-purpose ultrahigh and extreme high vacuum systems for evacuating electron devices, sensitive electron microscopes, and obtaining UHV pressures in particle accelerators, synchrotron rings, and surface analysis applications. The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and highest capacity for methane, argon, and helium. Options such as optical baffles, integral heaters, and high-voltage feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 4.5² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet
Description
The Agilent VacIon Plus 55 pump is a 55 L/s ion pump regularly used in general-purpose ultrahigh and extreme high vacuum systems for evacuating electron devices, sensitive electron microscopes, and obtaining UHV pressures in particle accelerators, synchrotron rings, and surface analysis applications. The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and highest capacity for methane, argon, and helium. Options such as optical baffles, integral heaters, and high-voltage feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 4.5² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 55 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 55 Pump
VacIon Plus 55 Pump
The Agilent VacIon Plus 55 pump is a 55 L/s ion pump regularly used in general-purpose ultrahigh and extreme high vacuum systems for evacuating electron devices, sensitive electron microscopes, and obtaining UHV pressures in particle accelerators, synchrotron rings, and surface analysis applications. The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and highest capacity for methane, argon, and helium. Options such as optical baffles, integral heaters, and high-voltage feedthroughs are available for easy system integration. Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases Available with ConFlat 4.5² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions are available with ultralow leakage current and high stability for minimal electrical interference Special testing procedures for your specific requirements can be added

The Agilent VacIon Plus 55 pump is a 55 L/s ion pump regularly used in general-purpose ultrahigh and extreme high vacuum systems for evacuating electron devices, sensitive electron microscopes, and obtaining UHV pressures in particle accelerators, synchrotron rings, and surface analysis applications.
The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and highest capacity for methane, argon, and helium. Options such as optical baffles, integral heaters, and high-voltage feedthroughs are available for easy system integration.

  • Select from StarCell, diode, and noble diode elements to provide the best pumping speed for different gases
  • Available with ConFlat 4.5² rotatable or non-rotatable flange, additional 2.75² ConFlat port, and a choice of feedthroughs (Fischer, King, DESY, Varian, SHV 10kV (Safeconn)) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
  • SEM versions are available with ultralow leakage current and high stability for minimal electrical interference
  • Special testing procedures for your specific requirements can be added
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 55 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 305-ICQ Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 1.00E-10 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
TwisTorr 404 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 720 to 1070 CFM (1225 to 1820 m³/hr)
View Details
TwisTorr 305 SF Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 1.00E-10 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details
Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details