CS UNITEC Pipe Belt Grinder PIPE-MAX

Description
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish. For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and aluminum
Datasheet
Description
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish. For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Norwalk, CT, USA
Pipe Belt Grinder
PIPE-MAX
Pipe Belt Grinder PIPE-MAX
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish. For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and aluminum

Combination grinder and pipe belt sander/polisher. Electric or pneumatic.

The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy finish.

For sanding pipes or handrails, it is a flexible tool. The sanding belt follows every contour to grind and polish up to a high-gloss finish. The belt wraps around the pipe and requires only a few steps to polish the entire circumference. It is ideal for stainless steel, aluminum and high-quality metals.

  • For sanding pipes from small to large diameter, up to 14"
  • Grinds weld seams on flat surfaces – leaves no edges
  • Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM
  • Quick and easy changing of sanding belts
  • Ideal for stainless steel and aluminum
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinders and Grinding Machines
Product Number PIPE-MAX
Product Name Pipe Belt Grinder
Type Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Clean / Surface Prep; Metal
Surface Speed 1980 to 6000 ft/min (1006 to 3048 cm/sec)
Power 2.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Radial Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 10000 to 12000 rpm
View Details
External Cylindrical Grinding - HG 2 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details