Kalamazoo Industries, Inc. 2" Combination Sander

Description
DS10-2M 2′ Combination Sander,10′ Disc 10′ Disc sander with 2′ x 48′ belt combination. Multi-postion belt, work table. 1/2 HP, 1 PH 110 volt, TEFC motor 76 lbs. Made in USA!! Dimensions: shipping box dims 17′ x30′ x 19′ Model: DS10-2M
Description
DS10-2M 2′ Combination Sander,10′ Disc 10′ Disc sander with 2′ x 48′ belt combination. Multi-postion belt, work table. 1/2 HP, 1 PH 110 volt, TEFC motor 76 lbs. Made in USA!! Dimensions: shipping box dims 17′ x30′ x 19′ Model: DS10-2M

Suppliers

Company
Product
Description
Supplier Links
2
Kalamazoo, MI, USA
2" Combination Sander
2" Combination Sander
DS10-2M 2′ Combination Sander,10′ Disc 10′ Disc sander with 2′ x 48′ belt combination. Multi-postion belt, work table. 1/2 HP, 1 PH 110 volt, TEFC motor 76 lbs. Made in USA!! Dimensions: shipping box dims 17′ x30′ x 19′ Model: DS10-2M

DS10-2M 2″ Combination Sander,10″ Disc

  • 10″ Disc sander with 2″ x 48″ belt combination.
  • Multi-postion belt, work table.
  • 1/2 HP, 1 PH 110 volt, TEFC motor
  • 76 lbs. Made in USA!!
  • Dimensions: shipping box dims 17″ x30″ x 19″
  • Model: DS10-2M
Supplier's Site

Technical Specifications

  Kalamazoo Industries, Inc.
Product Category Sanders and Sanding Machines
Product Name 2" Combination Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9404 - 4" x 24" Belt Sander - 9404 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Angle Sander - RA14S-125PA5-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 9000 rpm
Power Source Air
View Details
Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details