Kaeser Compressors, Inc. High Temperature Refrigerated Dryer HTRD

Description
Model: HTRD Flow capacity: 20 to 145 scfm Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high temperature refrigerated dryers remove moisture and contaminants from the air providing clean, dry air suitable for most shop tools. Important features and advantages: Designed to handle high inlet temperatures up to 180°F Stainless steel, plate-type heat exchangers are compact, durable, and efficient Integral demister separator helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor requires no maintenance Cool air exiting from the evaporator is reheated to save energy and prevent pipe sweating 50°F dew point
Request a Quote
Description
Model: HTRD Flow capacity: 20 to 145 scfm Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high temperature refrigerated dryers remove moisture and contaminants from the air providing clean, dry air suitable for most shop tools. Important features and advantages: Designed to handle high inlet temperatures up to 180°F Stainless steel, plate-type heat exchangers are compact, durable, and efficient Integral demister separator helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor requires no maintenance Cool air exiting from the evaporator is reheated to save energy and prevent pipe sweating 50°F dew point
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HTRD series comprises high-temperature refrigerated air dryers designed for use with 5-30 hp piston compressors, capable of handling inlet temperatures up to 200°F. Each model integrates a stainless steel plate-type heat exchanger, an integral separator for liquid removal, and a user-adjustable timed electric condensate drain. Units operate on 115V-1ph-60Hz, feature an LED controller with dew point indication on 60-100 scfm models, and use R513A refrigerant. They are UL/CSA certified, measure 15 x 17 x 30 inches for 15-35 scfm models and 17 x 23 x 30 inches for 60-100 scfm models, and support a maximum working pressure of 203 psig. Flow capacities range from 15 to 100 scfm at 150°F inlet, 95°F ambient, and 50°F dew point.

Datasheet Summary
Powered by GS/AI

The HTRD series comprises high-temperature refrigerated air dryers designed for use with 5-30 hp piston compressors, capable of handling inlet temperatures up to 200°F. Each model integrates a stainless steel plate-type heat exchanger, an integral separator for liquid removal, and a user-adjustable timed electric condensate drain. Units operate on 115V-1ph-60Hz, feature an LED controller with dew point indication on 60-100 scfm models, and use R513A refrigerant. They are UL/CSA certified, measure 15 x 17 x 30 inches for 15-35 scfm models and 17 x 23 x 30 inches for 60-100 scfm models, and support a maximum working pressure of 203 psig. Flow capacities range from 15 to 100 scfm at 150°F inlet, 95°F ambient, and 50°F dew point.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Refrigerated Dryer - HTRD - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
High Temperature Refrigerated Dryer
HTRD
High Temperature Refrigerated Dryer HTRD
Model: HTRD Flow capacity: 20 to 145 scfm Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high temperature refrigerated dryers remove moisture and contaminants from the air providing clean, dry air suitable for most shop tools. Important features and advantages: Designed to handle high inlet temperatures up to 180°F Stainless steel, plate-type heat exchangers are compact, durable, and efficient Integral demister separator helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor requires no maintenance Cool air exiting from the evaporator is reheated to save energy and prevent pipe sweating 50°F dew point

Model: HTRD
Flow capacity: 20 to 145 scfm

Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister separator, and a condensate drain, these high temperature refrigerated dryers remove moisture and contaminants from the air providing clean, dry air suitable for most shop tools.

Important features and advantages:

  • Designed to handle high inlet temperatures up to 180°F
  • Stainless steel, plate-type heat exchangers are compact, durable, and efficient
  • Integral demister separator helps remove moisture, hydrocarbons and solid particles
  • An adjustable, timed electric drain discharges liquid from dryer without air loss
  • Automatic refrigeration temperature control system maintains precise chilled air temperature
  • Hermetic refrigeration compressor requires no maintenance
  • Cool air exiting from the evaporator is reheated to save energy and prevent pipe sweating
  • 50°F dew point
Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Compressed Air Dryers
Product Number HTRD
Product Name High Temperature Refrigerated Dryer
Dryer Technology Refrigerated
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details
High Pressure Refrigerated Dryer - HT - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 115 to 2400 SCFM (195 to 4079 m³/hr)
Max. Pressure 680 to 725 psi (479 to 510 m H2O)
View Details
Membrane Dryer - KMM Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Membrane
Max. Pressure 200 psi (141 m H2O)
Min. Dewpoint -40 F (-40 C)
View Details
Refrigerated Dryer - Kryosec TAH - TCH Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Power Source AC Single Phase
Capacity 12 to 159 SCFM (20.4 to 270 m³/hr)
View Details