Kaeser Compressors, Inc. Refrigerated Dryer Kryosec TAH - TCH Series

Description
TAH – TCH series Flow rate: 12 to 159 scfm Exceptionally reliable and ultra compact Kryosec refrigerated compressed dryers feature the best in German engineering and quality. They provide dependable drying in ambient temperatures up to 122 °F and ensure high efficiency performance through their low maintenance design and the minimal pressure loss heat exchanger system. With their compact footprint they are exceptionally versatile and are ideal for locations where space is at a premium. Lower pressure differential The dryer's stainless steel plate heat exchanger is complemented by an air-to-air heat exchanger. Low pressure differential and high quality insulation ensure energy-efficient operation at all times. The integrated condensate separator provides dependable performance even under conditions with fluctuating compressed air flow. Dependable condensate drainage The electronic Eco-Drain 30 condensate drain provides dependable condensate drainage without pressure loss. Cold surfaces are insulated to prevent condensate formation and corrosion from occurring on the inside of the system. A ball valve installed at the condensate inlet enables quick and simple maintenance. The Eco-Drain 31 is also available as an option for all models. Dependable drying at inlet temperatures up to 135 °F Kryosec dryers ensure dependable drying even under the most demanding of operating conditions. Together with defined cooling air flow, the combination of generously dimensioned heat exchanger and refrigerant condenser surfaces further helps to enhance performance. High performance refrigerant condenser The dryer's generously dimensioned heat exchanger surfaces ensure dependable heat transfer even at high ambient temperatures. Robust fins with barrier-free flow can be easily cleaned as required. Lockable On/Off Switch The high quality lockable on/off switch clearly indicates the switch position. They are also equipped as standard with an integrated power supply disconnecting device.
Request a Quote
Description
TAH – TCH series Flow rate: 12 to 159 scfm Exceptionally reliable and ultra compact Kryosec refrigerated compressed dryers feature the best in German engineering and quality. They provide dependable drying in ambient temperatures up to 122 °F and ensure high efficiency performance through their low maintenance design and the minimal pressure loss heat exchanger system. With their compact footprint they are exceptionally versatile and are ideal for locations where space is at a premium. Lower pressure differential The dryer's stainless steel plate heat exchanger is complemented by an air-to-air heat exchanger. Low pressure differential and high quality insulation ensure energy-efficient operation at all times. The integrated condensate separator provides dependable performance even under conditions with fluctuating compressed air flow. Dependable condensate drainage The electronic Eco-Drain 30 condensate drain provides dependable condensate drainage without pressure loss. Cold surfaces are insulated to prevent condensate formation and corrosion from occurring on the inside of the system. A ball valve installed at the condensate inlet enables quick and simple maintenance. The Eco-Drain 31 is also available as an option for all models. Dependable drying at inlet temperatures up to 135 °F Kryosec dryers ensure dependable drying even under the most demanding of operating conditions. Together with defined cooling air flow, the combination of generously dimensioned heat exchanger and refrigerant condenser surfaces further helps to enhance performance. High performance refrigerant condenser The dryer's generously dimensioned heat exchanger surfaces ensure dependable heat transfer even at high ambient temperatures. Robust fins with barrier-free flow can be easily cleaned as required. Lockable On/Off Switch The high quality lockable on/off switch clearly indicates the switch position. They are also equipped as standard with an integrated power supply disconnecting device.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYOSEC TAH to TCH series comprises refrigerated air dryers designed for compressed air systems, removing moisture by cooling air to condense water vapor, which is then drained via an electronic demand drain. Units feature a compact, low-profile design with tall feet for ground clearance and support wall mounting, ideal for space-constrained installations. Constructed with copper-brazed stainless steel plate heat exchangers, they ensure low pressure drop and energy-efficient operation across capacities from 12 to 159 scfm. The refrigeration circuit operates reliably at ambient temperatures up to 122°F and inlet temperatures up to 135°F, with a maximum allowable working pressure of 232 psig. Power supply options include 115/1/60 and 230/1/60 configurations. Dimensions vary by model, ranging from 15¼ x 18¾ x 17½ inches for the TAH 5 to 26¼ x 26 x 24 inches for the TCH 36.

Datasheet Summary
Powered by GS/AI

The KRYOSEC TAH to TCH series comprises refrigerated air dryers designed for compressed air systems, removing moisture by cooling air to condense water vapor, which is then drained via an electronic demand drain. Units feature a compact, low-profile design with tall feet for ground clearance and support wall mounting, ideal for space-constrained installations. Constructed with copper-brazed stainless steel plate heat exchangers, they ensure low pressure drop and energy-efficient operation across capacities from 12 to 159 scfm. The refrigeration circuit operates reliably at ambient temperatures up to 122°F and inlet temperatures up to 135°F, with a maximum allowable working pressure of 232 psig. Power supply options include 115/1/60 and 230/1/60 configurations. Dimensions vary by model, ranging from 15¼ x 18¾ x 17½ inches for the TAH 5 to 26¼ x 26 x 24 inches for the TCH 36.

Suppliers

Company
Product
Description
Supplier Links
Refrigerated Dryer - Kryosec TAH - TCH Series - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Refrigerated Dryer
Kryosec TAH - TCH Series
Refrigerated Dryer Kryosec TAH - TCH Series
TAH – TCH series Flow rate: 12 to 159 scfm Exceptionally reliable and ultra compact Kryosec refrigerated compressed dryers feature the best in German engineering and quality. They provide dependable drying in ambient temperatures up to 122 °F and ensure high efficiency performance through their low maintenance design and the minimal pressure loss heat exchanger system. With their compact footprint they are exceptionally versatile and are ideal for locations where space is at a premium. Lower pressure differential The dryer's stainless steel plate heat exchanger is complemented by an air-to-air heat exchanger. Low pressure differential and high quality insulation ensure energy-efficient operation at all times. The integrated condensate separator provides dependable performance even under conditions with fluctuating compressed air flow. Dependable condensate drainage The electronic Eco-Drain 30 condensate drain provides dependable condensate drainage without pressure loss. Cold surfaces are insulated to prevent condensate formation and corrosion from occurring on the inside of the system. A ball valve installed at the condensate inlet enables quick and simple maintenance. The Eco-Drain 31 is also available as an option for all models. Dependable drying at inlet temperatures up to 135 °F Kryosec dryers ensure dependable drying even under the most demanding of operating conditions. Together with defined cooling air flow, the combination of generously dimensioned heat exchanger and refrigerant condenser surfaces further helps to enhance performance. High performance refrigerant condenser The dryer's generously dimensioned heat exchanger surfaces ensure dependable heat transfer even at high ambient temperatures. Robust fins with barrier-free flow can be easily cleaned as required. Lockable On/Off Switch The high quality lockable on/off switch clearly indicates the switch position. They are also equipped as standard with an integrated power supply disconnecting device.

TAH – TCH series
Flow rate: 12 to 159 scfm

Exceptionally reliable and ultra compact
Kryosec refrigerated compressed dryers feature the best in German engineering and quality. They provide dependable drying in ambient temperatures up to 122 °F and ensure high efficiency performance through their low maintenance design and the minimal pressure loss heat exchanger system. With their compact footprint they are exceptionally versatile and are ideal for locations where space is at a premium.

Lower pressure differential
The dryer's stainless steel plate heat exchanger is complemented by an air-to-air heat exchanger. Low pressure differential and high quality insulation ensure energy-efficient operation at all times. The integrated condensate separator provides dependable performance even under conditions with fluctuating compressed air flow.

Dependable condensate drainage
The electronic Eco-Drain 30 condensate drain provides dependable condensate drainage without pressure loss. Cold surfaces are insulated to prevent condensate formation and corrosion from occurring on the inside of the system. A ball valve installed at the condensate inlet enables quick and simple maintenance. The Eco-Drain 31 is also available as an option for all models.

Dependable drying at inlet temperatures up to 135 °F
Kryosec dryers ensure dependable drying even under the most demanding of operating conditions. Together with defined cooling air flow, the combination of generously dimensioned heat exchanger and refrigerant condenser surfaces further helps to enhance performance.

High performance refrigerant condenser
The dryer's generously dimensioned heat exchanger surfaces ensure dependable heat transfer even at high ambient temperatures. Robust fins with barrier-free flow can be easily cleaned as required.

Lockable On/Off Switch
The high quality lockable on/off switch clearly indicates the switch position. They are also equipped as standard with an integrated power supply disconnecting device.

Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Compressed Air Dryers
Product Number Kryosec TAH - TCH Series
Product Name Refrigerated Dryer
Dryer Technology Refrigerated
Unlock Full Specs
to access all available technical data

Similar Products

Heatless Regenerative Desiccant Dryer - DC-HF - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Power Source AC Single Phase
Features Gauge; Filter; Automatic Condensate Drain
View Details
Membrane Dryer - KMM Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Membrane
Max. Pressure 200 psi (141 m H2O)
Min. Dewpoint -40 F (-40 C)
View Details
Blower Purge Dryer - KBD Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Capacity 500 to 4300 SCFM (850 to 7309 m³/hr)
Min. Dewpoint -40 F (-40 C)
View Details
Refrigerated Dryer - Secotec® TD, TE, and TF Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 162 to 1130 SCFM (275 to 1921 m³/hr)
Max. Pressure 232 to 100 psi (163 to 70.38 m H2O)
View Details