Kaeser Compressors, Inc. Membrane Dryer KMM Series

Description
Model: KMM Series A wide range of air flow capacities are available Pressures: up to 200 psig The Kaeser Modular Membrane Dryer (KMM) produces pressure dew points to -40°F. It is perfect for small to medium compressed air systems. KMMs do not require electricity or cooling water, which simplifies installation even in existing systems. They are particularly effective in reaching low pressure dew points when used with a refrigerated dryer and installed at the point of use. Efficiency and Dependability The KMM dryer provides many advantages over conventional membrane dryer models. The "inflow" design ensures outstanding drying results by effectively removing moisture, enhancing pressure stability and reducing pressure differential. The welded aluminum housing and epoxy powder coating provide durability in harsh environments. Its lightweight design requires no additional support structure, and the space-saving modular design connects easily to prefilters and after filters. In-line filters are recommended with a KMM to prevent contaminants from reaching the sensitive membrane fibers. The "In-flow" System The "in-flow" design promotes inside to outside permeation and enables the highly resistant membrane fibers in the dryer insert to provide exceptional drying results. Efficient “Helix” Structure The internally coated membrane fibers are wound in a “helix” structure that increases the fiber surface area in contact with the compressed air. Even air distribution and an increased efficiency are the result of this reliable, compact drying unit. Precision Purge Air Nozzle A precision purge air nozzle is specifically dimensioned to divert only the required amount of compressed air for purge which helps reduce operating costs. Optional Purge Saver Valve To avoid unnecessary purge air flow, an optional solenoid stop valve on the purge air outlet can be closed when there is no air demand.
Request a Quote
Description
Model: KMM Series A wide range of air flow capacities are available Pressures: up to 200 psig The Kaeser Modular Membrane Dryer (KMM) produces pressure dew points to -40°F. It is perfect for small to medium compressed air systems. KMMs do not require electricity or cooling water, which simplifies installation even in existing systems. They are particularly effective in reaching low pressure dew points when used with a refrigerated dryer and installed at the point of use. Efficiency and Dependability The KMM dryer provides many advantages over conventional membrane dryer models. The "inflow" design ensures outstanding drying results by effectively removing moisture, enhancing pressure stability and reducing pressure differential. The welded aluminum housing and epoxy powder coating provide durability in harsh environments. Its lightweight design requires no additional support structure, and the space-saving modular design connects easily to prefilters and after filters. In-line filters are recommended with a KMM to prevent contaminants from reaching the sensitive membrane fibers. The "In-flow" System The "in-flow" design promotes inside to outside permeation and enables the highly resistant membrane fibers in the dryer insert to provide exceptional drying results. Efficient “Helix” Structure The internally coated membrane fibers are wound in a “helix” structure that increases the fiber surface area in contact with the compressed air. Even air distribution and an increased efficiency are the result of this reliable, compact drying unit. Precision Purge Air Nozzle A precision purge air nozzle is specifically dimensioned to divert only the required amount of compressed air for purge which helps reduce operating costs. Optional Purge Saver Valve To avoid unnecessary purge air flow, an optional solenoid stop valve on the purge air outlet can be closed when there is no air demand.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMM Series membrane dryers are designed to dry compressed air to dew points as low as -40°F using a modular, lightweight design that requires no electricity except when equipped with the optional Purge Saver valve. The dryers feature replaceable membrane bundles, welded aluminum housings with powder coating for corrosion resistance, and inside-to-outside permeation for controlled purge flow. Operating pressure ranges from 60 to 200 psig with a maximum inlet temperature of 150°F. Models are available with inlet and outlet connections from 3/8 to 1 inch NPT, and physical dimensions vary by model from 11 x 4 inches to 41 x 6 inches, with weights ranging from 5 to 40 lb. A three-year warranty is provided when installed with an optional pre-filter package and maintained with six-month filter replacements and annual drain servicing.

Datasheet Summary
Powered by GS/AI

The KMM Series membrane dryers are designed to dry compressed air to dew points as low as -40°F using a modular, lightweight design that requires no electricity except when equipped with the optional Purge Saver valve. The dryers feature replaceable membrane bundles, welded aluminum housings with powder coating for corrosion resistance, and inside-to-outside permeation for controlled purge flow. Operating pressure ranges from 60 to 200 psig with a maximum inlet temperature of 150°F. Models are available with inlet and outlet connections from 3/8 to 1 inch NPT, and physical dimensions vary by model from 11 x 4 inches to 41 x 6 inches, with weights ranging from 5 to 40 lb. A three-year warranty is provided when installed with an optional pre-filter package and maintained with six-month filter replacements and annual drain servicing.

Suppliers

Company
Product
Description
Supplier Links
Membrane Dryer - KMM Series - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Membrane Dryer
KMM Series
Membrane Dryer KMM Series
Model: KMM Series A wide range of air flow capacities are available Pressures: up to 200 psig The Kaeser Modular Membrane Dryer (KMM) produces pressure dew points to -40°F. It is perfect for small to medium compressed air systems. KMMs do not require electricity or cooling water, which simplifies installation even in existing systems. They are particularly effective in reaching low pressure dew points when used with a refrigerated dryer and installed at the point of use. Efficiency and Dependability The KMM dryer provides many advantages over conventional membrane dryer models. The "inflow" design ensures outstanding drying results by effectively removing moisture, enhancing pressure stability and reducing pressure differential. The welded aluminum housing and epoxy powder coating provide durability in harsh environments. Its lightweight design requires no additional support structure, and the space-saving modular design connects easily to prefilters and after filters. In-line filters are recommended with a KMM to prevent contaminants from reaching the sensitive membrane fibers. The "In-flow" System The "in-flow" design promotes inside to outside permeation and enables the highly resistant membrane fibers in the dryer insert to provide exceptional drying results. Efficient “Helix” Structure The internally coated membrane fibers are wound in a “helix” structure that increases the fiber surface area in contact with the compressed air. Even air distribution and an increased efficiency are the result of this reliable, compact drying unit. Precision Purge Air Nozzle A precision purge air nozzle is specifically dimensioned to divert only the required amount of compressed air for purge which helps reduce operating costs. Optional Purge Saver Valve To avoid unnecessary purge air flow, an optional solenoid stop valve on the purge air outlet can be closed when there is no air demand.

Model: KMM Series
A wide range of air flow capacities are available
Pressures: up to 200 psig

The Kaeser Modular Membrane Dryer (KMM) produces pressure dew points to -40°F. It is perfect for small to medium compressed air systems. KMMs do not require electricity or cooling water, which simplifies installation even in existing systems. They are particularly effective in reaching low pressure dew points when used with a refrigerated dryer and installed at the point of use.

Efficiency and Dependability

The KMM dryer provides many advantages over conventional membrane dryer models. The "inflow" design ensures outstanding drying results by effectively removing moisture, enhancing pressure stability and reducing pressure differential. The welded aluminum housing and epoxy powder coating provide durability in harsh environments. Its lightweight design requires no additional support structure, and the space-saving modular design connects easily to prefilters and after filters. In-line filters are recommended with a KMM to prevent contaminants from reaching the sensitive membrane fibers.

The "In-flow" System
The "in-flow" design promotes inside to outside permeation and enables the highly resistant membrane fibers in the dryer insert to provide exceptional drying results.

Efficient “Helix” Structure
The internally coated membrane fibers are wound in a “helix” structure that increases the fiber surface area in contact with the compressed air. Even air distribution and an increased efficiency are the result of this reliable, compact drying unit.

Precision Purge Air Nozzle
A precision purge air nozzle is specifically dimensioned to divert only the required amount of compressed air for purge which helps reduce operating costs.

Optional Purge Saver Valve
To avoid unnecessary purge air flow, an optional solenoid stop valve on the purge air outlet can be closed when there is no air demand.

Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Compressed Air Dryers
Product Number KMM Series
Product Name Membrane Dryer
Dryer Technology Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Heatless Regenerative Desiccant Dryer - DC-HF - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Power Source AC Single Phase
Features Gauge; Filter; Automatic Condensate Drain
View Details
High Temperature Refrigerated Dryer - HTRD - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Features Filter; Automatic Condensate Drain
Capacity 18 to 145 SCFM (30.6 to 246 m³/hr)
View Details
Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details
High Pressure Refrigerated Dryer - HT - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 115 to 2400 SCFM (195 to 4079 m³/hr)
Max. Pressure 680 to 725 psi (479 to 510 m H2O)
View Details