Kaeser Compressors, Inc. Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimension ed components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute... | |
| HT Series High Pressure Refrigerated Dryers Easy installation Kaeser's HT Series refrigerated dryers are specifically designed for high pressure applications, such as leak testing and PET bottling. High-quality components and... | |
| Kaeser externally heat-regenerative blower purge desiccant dryers produce dew points as low as -40°F. Twin desiccant beds of activated alumina alternate between drying and regenerating, with regeneration being accomplished with... | |
| Model: HTRD Flow capacity: 20 to 145 scfm Kaeser High Temperature Refrigerated Dryers (HTRD) are specifically designed for use with 5-30 hp piston compressors. Containing an aftercooler, refrigeration units, demister... | |
| Model: KAD series Capacities: 40 to 5400 scfm @100 psig Pressure dew point down to: -94 °F Kaeser Adsorptive Desiccant Dryers (KAD Series) employ a heatless regenerative design to produce... | |
| Model: KED Series Flow rate: 300 to 3200 scfm Pressure dew point down to: -4°F Solid state logic accurately controls inlet and purge valves which direct wet compressed air to... | |
| Model: KMM Series A wide range of air flow capacities are available Pressures: up to 200 psig The Kaeser Modular Membrane Dryer (KMM) produces pressure dew points to -40°F. It... | |
| Models: KBS Series Inlet capacities: 18 to 1130 scfm @ 100 psig The Kaeser Breathing Air System (KBS) is a complete purification system. It is designed to remove contaminants such... | |
| TA to TC series Air flow rate: 20 to 138 cfm at 100 psig. Refrigerated air dryers with energy-saving controls for stable pressure dew point performance. With their high-efficiency storage... | |
| TAH – TCH series Flow rate: 12 to 159 scfm Exceptionally reliable and ultra compact Kryosec refrigerated compressed dryers feature the best in German engineering and quality. They provide dependable... | |
| TD, TE, and TF series Air flow rate: 162 - 1130 cfm at 100 psig SECOTEC energy-saving refrigerated dryers with impressive latent heat storage Kaeser's renowned SECOTEC industrial quality refrigerated... | |
| With the new TG series, KAESER extends its range of energy-saving SECOTEC refrigerated dryers to accommodate flow rates up to 3070 scfm and offers a choice of air- or water-cooled... |