KRYTAR, Inc. Broadband Threshold Detectors KTH0120 KTH0120

Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet
Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Threshold Detectors KTH0120 - KTH0120 - KRYTAR, Inc.
Sunnyvale, CA, United States
Broadband Threshold Detectors KTH0120
KTH0120
Broadband Threshold Detectors KTH0120 KTH0120
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number KTH0120
Product Name Broadband Threshold Detectors KTH0120
Frequency Range 100 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201040013K - 201040013K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details
Zero Bias Schottky Detectors 203S - 203S - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMC
View Details
Planar Doped Barrier Detectors 703SK - 703SK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMC
View Details