The 601S is a planar doped barrier detector designed for microwave power measurement and signal analysis from 10 MHz to 20 GHz. It features an SMC jack connector, dimensions of 1.45 inches by 0.4 inches in diameter, a maximum VSWR of 1.3 up to 20 GHz, and a maximum input power of 200 mW. The output polarity is negative, with a video impedance of 0.8 to 7.5 kΩ and an output capacitance of 30 pF. It operates over a temperature range of -54°C to +100°C and uses a 3.5 mm male input connector. For positive output, a "P" suffix is added to the model number.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 601S |
| Product Name | Planar Doped Barrier Detectors 601S |
| Frequency Range | 10000 to 20000 MHz |