KRYTAR, Inc. Directional Detectors 2616S 2616S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2616S is a directional detector for microwave instrumentation, operating from 1.7 to 26.5 GHz with frequency sensitivity within ±1.2 dB and directivity greater than 14 dB above 18 GHz. It has a maximum VSWR of 1.45 in the 18-26.5 GHz range, insertion loss less than 1.2 dB, and low-level sensitivity greater than 10 µV/µW. The detector output polarity is negative, with a power rating of 4 W. It features a 3.5 mm female RF connector and an SMA female, BNC female, or SMC jack for detector output. The operating temperature range is −54°C to +85°C, and the unit weighs 2.6 ounces.

Datasheet Summary
Powered by GS/AI

The 2616S is a directional detector for microwave instrumentation, operating from 1.7 to 26.5 GHz with frequency sensitivity within ±1.2 dB and directivity greater than 14 dB above 18 GHz. It has a maximum VSWR of 1.45 in the 18-26.5 GHz range, insertion loss less than 1.2 dB, and low-level sensitivity greater than 10 µV/µW. The detector output polarity is negative, with a power rating of 4 W. It features a 3.5 mm female RF connector and an SMA female, BNC female, or SMC jack for detector output. The operating temperature range is −54°C to +85°C, and the unit weighs 2.6 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 2616S - 2616S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 2616S
2616S
Directional Detectors 2616S 2616S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 2616S
Product Name Directional Detectors 2616S
Frequency Range 1700 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 2620S - 2620S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 210040010K - 210040010K - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details
Directional Detectors 201040013 - 201040013 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details