KRYTAR, Inc. Power Sensors 9520A 9520A

Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 9520A is a diode power sensor designed for RF and microwave power measurements, covering a frequency range from 100 kHz to 20 GHz with a maximum VSWR of 1.20 from 100 kHz to 4 GHz, 1.30 from 4 GHz to 12.4 GHz, and 1.35 from 12.4 GHz to 20 GHz. It features an N-type male connector and weighs 6.5 oz. Power measurement ranges are -20 to +20 dBm (±0.02 dBm) and -30 to -20 dBm (±0.03 dBm), with an additional ±0.15 dB error added for temperatures outside 10°C to 40°C. The sensor uses a 3.5 mm connector option.

Datasheet Summary
Powered by GS/AI

The KRYTAR 9520A is a diode power sensor designed for RF and microwave power measurements, covering a frequency range from 100 kHz to 20 GHz with a maximum VSWR of 1.20 from 100 kHz to 4 GHz, 1.30 from 4 GHz to 12.4 GHz, and 1.35 from 12.4 GHz to 20 GHz. It features an N-type male connector and weighs 6.5 oz. Power measurement ranges are -20 to +20 dBm (±0.02 dBm) and -30 to -20 dBm (±0.03 dBm), with an additional ±0.15 dB error added for temperatures outside 10°C to 40°C. The sensor uses a 3.5 mm connector option.

Suppliers

Company
Product
Description
Supplier Links
Power Sensors 9520A - 9520A - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Sensors 9520A
9520A
Power Sensors 9520A 9520A
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment.

KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price.

KRYTAR Power Sensors are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 9520A
Product Name Power Sensors 9520A
Frequency Range 0.1000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Planar Tunnel Diode Detectors KDT0140 - KDT0140 - KRYTAR, Inc.
Specs
Frequency Range 100 to 4000 MHz
View Details
Directional Detectors 2616S - 2616S - KRYTAR, Inc.
Specs
Frequency Range 1700 to 26500 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Zero Bias Schottky Detectors 201S - 201S - KRYTAR, Inc.
Specs
Frequency Range 10 to 20000 MHz
Connector Type SMC
View Details
Zero Bias Schottky Detectors 303AK - 303AK - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type SMA
View Details