The 202050016 is a 2-50 GHz directional detector with a 2.4 mm female input connector and selectable detector output connectors (SMA Female, BNC Female, or SMC Jack). It has an insertion loss of less than 1.70 dB, a maximum VSWR of 1.80 from 26.5 to 50 GHz, and directivity greater than 10 dB in that range. The detector offers a low-level sensitivity of greater than 10 µV/µW and a power rating of 4.0 W. It operates from -54°C to +85°C, weighs 1.6 ounces, and has negative output polarity.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 202050016 |
| Product Name | Directional Detectors 202050016 |
| Frequency Range | 2000 to 50000 MHz |