KRYTAR, Inc. Power Sensors 9517A 9517A

Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote Datasheet
Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Sensors 9517A - 9517A - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Sensors 9517A
9517A
Power Sensors 9517A 9517A
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment.

KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price.

KRYTAR Power Sensors are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 9517A
Product Name Power Sensors 9517A
Frequency Range 0.1000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 204020020 - 204020020 - KRYTAR, Inc.
Specs
Frequency Range 4000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Zero Bias Schottky Detectors 301B - 301B - KRYTAR, Inc.
Specs
Frequency Range 100 to 20000 MHz
Connector Type BNC
View Details
Broadband Threshold Detectors KTH6018 - KTH6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details
Planar Doped Barrier Detectors 601A - 601A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 20000 MHz
Connector Type SMA
View Details