KRYTAR, Inc. Planar Doped Barrier Detectors 603S 603S

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 603S is a planar doped barrier detector for frequency ranges from 10 MHz to 40 GHz, with a maximum VSWR of 1.4 up to 26.5 GHz and 1.7 up to 40 GHz. It features an SMC jack connector, physical dimensions of 1.45 in. x 0.4 in. dia., a negative output polarity, and operates between -54°C and +100°C. The maximum input power is 200 mW, with a video impedance of 0.8 to 7.5 kΩ and output capacitance of 30 pF.

Datasheet Summary
Powered by GS/AI

The 603S is a planar doped barrier detector for frequency ranges from 10 MHz to 40 GHz, with a maximum VSWR of 1.4 up to 26.5 GHz and 1.7 up to 40 GHz. It features an SMC jack connector, physical dimensions of 1.45 in. x 0.4 in. dia., a negative output polarity, and operates between -54°C and +100°C. The maximum input power is 200 mW, with a video impedance of 0.8 to 7.5 kΩ and output capacitance of 30 pF.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 603S - 603S - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 603S
603S
Planar Doped Barrier Detectors 603S 603S
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 603S
Product Name Planar Doped Barrier Detectors 603S
Frequency Range 10000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 1815S - 1815S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 29.03 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Sensors 9540A - 9540A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 40000 MHz
Connector Type 2.92 mm
View Details
Directional Detectors 210040020K - 210040020K - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Directional Detectors 264020KS - 264020KS - KRYTAR, Inc.
Specs
Frequency Range 26500 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details