The 202008010 is a 2-8 GHz directional detector with an insertion loss of less than 0.75 dB, a maximum VSWR of 1.20 on any port, and a directivity greater than 20 dB. It has a low level sensitivity greater than 40 µV/µW and a power rating of 1.0 W. The detector output polarity is negative, with RF and detector output connectors as SMA female (standard) or optional SMA male, BNC female, or SMC jack. It operates from -54°C to +85°C and weighs 1.9 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 202008010 |
| Product Name | Directional Detectors 202008010 |
| Frequency Range | 2000 to 8000 MHz |