KRYTAR, Inc. Power Sensors 9511A 9511A

Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 9511A is a diode power sensor for measuring RF and microwave power from 100 kHz to 4 GHz, with a maximum VSWR of 1.20 from 100 kHz to 4 GHz and 1.30 from 4 GHz to 12.4 GHz. It features an N-type male connector, weighs 6.5 oz, and operates within a power range of -20 to +20 dBm. The sensor is designed for use with KRYTAR's Model 9000B Power Meter for accurate and repeatable power measurements.

Datasheet Summary
Powered by GS/AI

The KRYTAR 9511A is a diode power sensor for measuring RF and microwave power from 100 kHz to 4 GHz, with a maximum VSWR of 1.20 from 100 kHz to 4 GHz and 1.30 from 4 GHz to 12.4 GHz. It features an N-type male connector, weighs 6.5 oz, and operates within a power range of -20 to +20 dBm. The sensor is designed for use with KRYTAR's Model 9000B Power Meter for accurate and repeatable power measurements.

Suppliers

Company
Product
Description
Supplier Links
Power Sensors 9511A - 9511A - KRYTAR, Inc.
Sunnyvale, CA, United States
Power Sensors 9511A
9511A
Power Sensors 9511A 9511A
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price. KRYTAR Power Sensors are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment.

KRYTAR’s Power Sensors simplify your measurement equipment requirement when used in conjunction with KRYTAR’s Model 9000B Power Meter for accurate and repeatable power measurements. The 9000B power meter with a 9500A Series power sensor offers the user exceptional measurement speed and accuracy at an affordable price.

KRYTAR Power Sensors are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 9511A
Product Name Power Sensors 9511A
Frequency Range 0.1000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 602S - 602S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMC
View Details
Broadband Planar Tunnel Diode Detectors KDT1018 - KDT1018 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 18000 MHz
View Details
Broadband Threshold Detectors KTH6018 - KTH6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details
Directional Detectors 184020KS - 184020KS - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details