KRYTAR, Inc. Directional Detectors 262210S 262210S

Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Description
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 262210S is a narrowband directional detector for frequency ranges from 18.0 to 26.5 GHz, with a low-level frequency sensitivity of 40 µV/µW, directivity of 14 dB, VSWR of 1.40, insertion loss of 1.3 dB, and a power rating of 1 W. It features a 3.5 mm female connector, operates from -54° to +85° C, and weighs 1.2 oz. Dimensions are 1.12 in length, 0.64 in width, 0.53 in height, 0.26 in depth, 0.56 in E, 0 in F, and 0.09 in G.

Datasheet Summary
Powered by GS/AI

The 262210S is a narrowband directional detector for frequency ranges from 18.0 to 26.5 GHz, with a low-level frequency sensitivity of 40 µV/µW, directivity of 14 dB, VSWR of 1.40, insertion loss of 1.3 dB, and a power rating of 1 W. It features a 3.5 mm female connector, operates from -54° to +85° C, and weighs 1.2 oz. Dimensions are 1.12 in length, 0.64 in width, 0.53 in height, 0.26 in depth, 0.56 in E, 0 in F, and 0.09 in G.

Suppliers

Company
Product
Description
Supplier Links
Directional Detectors 262210S - 262210S - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Detectors 262210S
262210S
Directional Detectors 262210S 262210S
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 262210S
Product Name Directional Detectors 262210S
Frequency Range 18000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 1815S - 1815S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 29.03 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Zero Bias Schottky Detectors 209A - 209A - KRYTAR, Inc.
Specs
Frequency Range 100 to 18500 MHz
Connector Type SMA
View Details
Planar Doped Barrier Detectors 601A - 601A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 20000 MHz
Connector Type SMA
View Details
Broadband Threshold Detectors KTH6018 - KTH6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details