KRYTAR, Inc. Planar Doped Barrier Detectors 704B 704B

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 704B is a planar doped barrier detector for 100 MHz to 50 GHz applications, featuring a BNC female connector and dimensions of 1.85 in. x 0.4 in. dia. It provides a frequency response of ±0.3 dB up to 20 GHz, ±0.6 dB up to 26.5 GHz, ±1.0 dB up to 40 GHz, and ±3.0 dB up to 50 GHz, with a maximum VSWR of 2.8 at 50 GHz. Maximum input power is 200 mW, operating temperature ranges from -54°C to +100°C, output polarity is negative, output capacitance is 3.0 pF, and video impedance is 0.8 to 7.5 kΩ. It uses a 2.4 mm male input connector.

Datasheet Summary
Powered by GS/AI

The 704B is a planar doped barrier detector for 100 MHz to 50 GHz applications, featuring a BNC female connector and dimensions of 1.85 in. x 0.4 in. dia. It provides a frequency response of ±0.3 dB up to 20 GHz, ±0.6 dB up to 26.5 GHz, ±1.0 dB up to 40 GHz, and ±3.0 dB up to 50 GHz, with a maximum VSWR of 2.8 at 50 GHz. Maximum input power is 200 mW, operating temperature ranges from -54°C to +100°C, output polarity is negative, output capacitance is 3.0 pF, and video impedance is 0.8 to 7.5 kΩ. It uses a 2.4 mm male input connector.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 704B - 704B - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 704B
704B
Planar Doped Barrier Detectors 704B 704B
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 704B
Product Name Planar Doped Barrier Detectors 704B
Frequency Range 100000 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 702S - 702S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMC
View Details
Directional Detectors 201020010 - 201020010 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 20000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Sensors 9517A - 9517A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 18000 MHz
Connector Type Type N
View Details
Zero Bias Schottky Detectors 301A - 301A - KRYTAR, Inc.
Specs
Frequency Range 100 to 20000 MHz
Connector Type SMA
View Details