The 604S is a planar doped barrier detector for microwave applications from 10 MHz to 50 GHz, with an SMC jack connector, 1.45 in. length and 0.4 in. diameter. It has a maximum output VSWR of 2.8 to 50 GHz, ±3.0 dB response to 50 GHz, ±1.0 dB to 40 GHz, and ±0.6 dB to 26.5 GHz. Output polarity is negative, with a video impedance of 0.8 to 7.5 kΩ and output capacitance of 30 pF. Operating temperature ranges from -54°C to +100°C, with a maximum input power of 200 mW and a 2.4 mm male input connector.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 604S |
| Product Name | Planar Doped Barrier Detectors 604S |
| Frequency Range | 10000 to 50000 MHz |