KRYTAR, Inc. Planar Doped Barrier Detectors 602B 602B

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 602B is a planar doped barrier detector for microwave measurements from 10 MHz to 26.5 GHz, with a maximum output response of ±0.6 dB to 26.5 GHz and ±0.3 dB to 20 GHz. It features a BNC female connector, physically dimensions of 1.85 in. x 0.4 in. dia., and operates from -54°C to +100°C. Maximum input power is 200 mW, with negative output polarity and a video impedance of 0.8 to 7.5 kΩ. Output capacitance is 30 pF, and it uses a 3.5 mm male input connector.

Datasheet Summary
Powered by GS/AI

The KRYTAR 602B is a planar doped barrier detector for microwave measurements from 10 MHz to 26.5 GHz, with a maximum output response of ±0.6 dB to 26.5 GHz and ±0.3 dB to 20 GHz. It features a BNC female connector, physically dimensions of 1.85 in. x 0.4 in. dia., and operates from -54°C to +100°C. Maximum input power is 200 mW, with negative output polarity and a video impedance of 0.8 to 7.5 kΩ. Output capacitance is 30 pF, and it uses a 3.5 mm male input connector.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 602B - 602B - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 602B
602B
Planar Doped Barrier Detectors 602B 602B
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 602B
Product Name Planar Doped Barrier Detectors 602B
Frequency Range 10000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9510A - 9510A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type Type N
View Details
Directional Detectors 210040020 - 210040020 - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Zero Bias Schottky Detectors 203SK - 203SK - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type SMC
View Details
Planar Doped Barrier Detectors 602S - 602S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMC
View Details