KRYTAR, Inc. Planar Doped Barrier Detectors 702S 702S

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 702S is a planar doped barrier detector for microwave power measurement, operating from 100 MHz to 26.5 GHz with a maximum output VSWR of 1.4 up to 26.5 GHz and ±0.6 dB response. It features a 1.45 in. x 0.4 in. dia. size and an SMC jack connector. The device has a negative output polarity, 3.0 pF output capacitance, and operates from -54°C to +100°C. Maximum input power is 200 mW, and the video impedance ranges from 0.8 kΩ to 7.5 kΩ.

Datasheet Summary
Powered by GS/AI

The KRYTAR 702S is a planar doped barrier detector for microwave power measurement, operating from 100 MHz to 26.5 GHz with a maximum output VSWR of 1.4 up to 26.5 GHz and ±0.6 dB response. It features a 1.45 in. x 0.4 in. dia. size and an SMC jack connector. The device has a negative output polarity, 3.0 pF output capacitance, and operates from -54°C to +100°C. Maximum input power is 200 mW, and the video impedance ranges from 0.8 kΩ to 7.5 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 702S - 702S - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 702S
702S
Planar Doped Barrier Detectors 702S 702S
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 702S
Product Name Planar Doped Barrier Detectors 702S
Frequency Range 100000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 602B - 602B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type BNC
View Details
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details
Planar Doped Barrier Detectors 703B - 703B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type BNC
View Details
Broadband Planar Tunnel Diode Detectors KDT0112 - KDT0112 - KRYTAR, Inc.
Specs
Frequency Range 100 to 12400 MHz
View Details