The 120710S is a narrowband directional detector for frequencies from 7.0 to 12.4 GHz, with a sensitivity of 40 µV/µW and minimum directivity of 15 dB. It features an SMA female connector, 1.35 maximum VSWR, 0.9 dB insertion loss, and a 1 W power rating. Operating temperature ranges from -54°C to +85°C. The device measures 1.40 inches in length, 0.66 inches in width, and 0.40 inches in height, with a detetor output connector of SMA female measuring up to 1.40 inches. Weight is 1.2 ounces.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 120710S |
| Product Name | Directional Detectors 120710S |
| Frequency Range | 7000 to 12400 MHz |