KRYTAR, Inc. MLDD 4-Way Power Dividers 7010180 7010180

Description
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 7010180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010180 covers the full frequency range from 1.0 to 18.0 GHz with >16 dB Isolation and ±0.8 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±10 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 3.0 dB across the full frequency range. Input VSWR is 1.7 and Output VSWR is 1.5. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.5 inches (L) x 2.60 inches (W) x 0.52 inches (H), weighs only 10-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 7010180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010180 covers the full frequency range from 1.0 to 18.0 GHz with >16 dB Isolation and ±0.8 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±10 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 3.0 dB across the full frequency range. Input VSWR is 1.7 and Output VSWR is 1.5. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.5 inches (L) x 2.60 inches (W) x 0.52 inches (H), weighs only 10-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLDD 4-Way Power Dividers 7010180 - 7010180 - KRYTAR, Inc.
Sunnyvale, CA, United States
MLDD 4-Way Power Dividers 7010180
7010180
MLDD 4-Way Power Dividers 7010180 7010180
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 7010180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010180 covers the full frequency range from 1.0 to 18.0 GHz with >16 dB Isolation and ±0.8 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±10 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 3.0 dB across the full frequency range. Input VSWR is 1.7 and Output VSWR is 1.5. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.5 inches (L) x 2.60 inches (W) x 0.52 inches (H), weighs only 10-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices.

KRYTAR’s MLDD 4-way power divider, Model 7010180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010180 covers the full frequency range from 1.0 to 18.0 GHz with >16 dB Isolation and ±0.8 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±10 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 3.0 dB across the full frequency range. Input VSWR is 1.7 and Output VSWR is 1.5. Input power rating is 10 watts with 2:1 load VSWRs.

The power divider is a compact package measuring just 4.5 inches (L) x 2.60 inches (W) x 0.52 inches (H), weighs only 10-ounces, and comes with standard 3.5-mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 7010180
Product Name MLDD 4-Way Power Dividers 7010180
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7010400 - 7010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
2-Way Power Dividers 6100400K - 6100400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
MLDD 8-Way Power Dividers 8020180 - 8020180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details
2-Way Power Dividers 6040400 - 6040400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details